Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Logic Case Style | SOIC |
Logic IC Base Number | 4052 |
Logic IC Function | Differential 4-Channel Analog Multiplexer / Demultiplexer |
Logic Type | Multiplexer |
No. of Channels | 4Channels |
Operating Temperature Range | -55°C to +125°C |
Ratio | 1 |
Supply Current | 100µA |
Supply Voltage Max | 20V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Analog Mtpx Dem Mtpx SO16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, Diff 4Ch Mux, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4052BM .?
Additional datasheets, footprints and schematics for CD4052BM . are listed on our Part Details page. You can also find images and similar parts to CD4052BM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4052BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BM . fall under?
The CD4052BM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BM . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4052BM . have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4052BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BM . often in real-time on the comparison pages.
What if I can't find stock of CD4052BM .?
You can fill out our help required form which you can use to request a quote for CD4052BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.