Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IOL(Max)(mA) | 4 |
---|---|
VCC(Max)(V) | 18 |
Rating | Military |
F @ nom voltage(Max)(Mhz) | 8 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
VCC(Min)(V) | 3 |
Bits(#) | 1 |
Voltage(Nom)(V) | 5,10,15 |
Package Group | CDIP|16 |
IOH(Max)(mA) | -4 |
Operating temperature range(C) | -55 to 125 |
ICC @ nom voltage(Max)(mA) | 1 |
tpd @ Nom Voltage(Max)(ns) | 300 |
Technology Family | CD4000 |
Where can I find additional details, specifications and documents for a CD4046B-MIL?
Additional datasheets, footprints and schematics for CD4046B-MIL are listed on our Part Details page. You can also find images and similar parts to CD4046B-MIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4046B-MIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4046B-MIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4046B-MIL fall under?
The CD4046B-MIL is listed under Semiconductors > Logic > Specialty logic > Phase-locked-loop (PLL)/oscillator.
Can I view similar or alternative parts?
You can view similar parts to CD4046B-MIL when available in the Phase-locked-loop (PLL)/oscillator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4046B-MIL you can contact the distributor directly for product support, shipping queries etc.
Is the CD4046B-MIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4046B-MIL have stock available?
There is no stock from authorised distributors for CD4046B-MIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4046B-MIL often in real-time on the comparison pages.
What if I can't find stock of CD4046B-MIL?
You can fill out our help required form which you can use to request a quote for CD4046B-MIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.