Logic Family / Base Number | CD4042 |
---|---|
Latch Type | D Type |
IC Output Type | Differential |
Propagation Delay | 40ns |
Output Current | 6.8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4042, 4042 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad Clocked D-Type Latch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Logic, Quad Clocked D Latch, 16Soic | Newark Electronics |
Latch Transparent 4-CH D-Type 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD4042BD?
Additional datasheets, footprints and schematics for CD4042BD are listed on our Part Details page. You can also find images and similar parts to CD4042BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4042BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4042BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4042BD fall under?
The CD4042BD is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4042BD when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4042BD you can contact the distributor directly for product support, shipping queries etc.
Is the CD4042BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4042BD have stock available?
There is no stock from authorised distributors for CD4042BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4042BD often in real-time on the comparison pages.
What if I can't find stock of CD4042BD?
You can fill out our help required form which you can use to request a quote for CD4042BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.