CD4024BM96 . Part Information
Details for CD4024BM96 . by Texas Instruments
Semiconductors - ICs > Logic > Counters

Buy CD4024BM96 Directly from Texas Instruments (163035 in stock) at $0.0950
Part Downloads

Part Specifications
Logic Family / Base Number | CD4024 |
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 127 |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4024 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COUNTER/DIVIDER, BINARY, 7 STAGE, SOIC14; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:127; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; RoHS Compliant: Yes | Newark Electronics
- CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Texas Instruments
Viewing Distributors for CD4024BM96 .
Loading...
Loading Results for CD4024BM96 .