Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.67
|
1,080
in stock
|
Buy Now |
Logic Family / Base Number | CD4023 |
---|---|
Logic Type | NAND |
Output Current | 6.8mA |
No. of Inputs | 3 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4023, 4023 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Triple 3-Input AND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4023BPW?
Additional datasheets, footprints and schematics for CD4023BPW are listed on our Part Details page. You can also find images and similar parts to CD4023BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4023BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4023BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4023BPW fall under?
The CD4023BPW is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4023BPW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4023BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4023BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4023BPW have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for CD4023BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4023BPW often in real-time on the comparison pages.
What if I can't find stock of CD4023BPW?
You can fill out our help required form which you can use to request a quote for CD4023BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.