Logic Family / Base Number | CD4022 |
---|---|
Counter Type | Decade / Divider |
Clock Frequency | 11MHz |
Count Maximum | 4 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4022, 4022 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal Counter with 8 Decoded Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Octal Counter with 8 Decoded Outputs | Texas Instruments |
ROHS / CI DIL 16 / TUBE 25 PCS | Holdelec |
IC: digital | Transfer Multisort Elektronik |
LOGIC, COUNTER/DIVIDER OCT, 16DIP | element14 |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD4022BE. | Newark Electronics |
Div:8 Count/Drive DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CD4022BE .?
Additional datasheets, footprints and schematics for CD4022BE . are listed on our Part Details page. You can also find images and similar parts to CD4022BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4022BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4022BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4022BE . fall under?
The CD4022BE . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4022BE . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4022BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4022BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4022BE . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4022BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4022BE . often in real-time on the comparison pages.
What if I can't find stock of CD4022BE .?
You can fill out our help required form which you can use to request a quote for CD4022BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.