Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4017 |
---|---|
Counter Type | Decade / Divider |
Clock Frequency | 11MHz |
Count Maximum | 5 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4017, 4017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4017 |
Device Marking | CD4017BE |
Logic Function Number | 4017 |
Logic IC Function | 5-Stage ÷10 Johnson Counter |
No. of Gates | 1 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Decade Counter with 10 Decoded Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4017BE Decade Counter / Driver | Rapid Electronics |
Dec Count Drive Decout DIP16 | Schukat Electronic |
DIP 16P TUBE | Component Electronics |
Decimal Counter/Divider DIP16 | SOS electronic |
IC, 4000 CMOS, 4017, DIP16, 18V | element14 |
NON ROHS / CI DIL 16 / TUBE 25 PCS | Holdelec |
Ic, 4000 Cmos, 4017, Dip16, 18V Rohs Compliant: Yes |TEXAS INSTRUMENTS CD4017BE | Newark Electronics |
Counter/Divider Single 5-Bit Decade UP 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD4017BE .?
Additional datasheets, footprints and schematics for CD4017BE . are listed on our Part Details page. You can also find images and similar parts to CD4017BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4017BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4017BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4017BE . fall under?
The CD4017BE . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4017BE . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4017BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4017BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4017BE . have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD4017BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4017BE . often in real-time on the comparison pages.
What if I can't find stock of CD4017BE .?
You can fill out our help required form which you can use to request a quote for CD4017BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.