Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD40174 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 50ns |
Frequency | 16MHz |
Output Current | 6.8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40174, 40174 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex D-Type Flip-Flop |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, Hex D-Type F-F, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40174BM .?
Additional datasheets, footprints and schematics for CD40174BM . are listed on our Part Details page. You can also find images and similar parts to CD40174BM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40174BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40174BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40174BM . fall under?
The CD40174BM . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD40174BM . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40174BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD40174BM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40174BM . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD40174BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40174BM . often in real-time on the comparison pages.
What if I can't find stock of CD40174BM .?
You can fill out our help required form which you can use to request a quote for CD40174BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.