CD4016BM . Part Information
Details for CD4016BM . by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches
Part Downloads


Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 850ohm |
Supply Voltage Range | 3V to 18V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Logic Case Style | SOIC |
Logic IC Base Number | 4016 |
Logic IC Function | Quad Bilateral Switch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Turn Off Time | 30ns |
Turn On Time | 30ns |
Alternative Part Descriptions
- IC: digital; multiplexer,switch; Channels: 4; CMOS; SMD; SOP14 | Transfer Multisort Elektronik
- 100-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments
Viewing Distributors for CD4016BM .
Loading...
Loading Results for CD4016BM .