CD4014BE . Part Information
Details for CD4014BE . by Texas Instruments
Semiconductors - ICs > Logic > Shift Registers
Part Downloads


Part Specifications
Logic Family / Base Number | CD4014 |
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Standard |
Logic IC Family | CD4000 |
Logic IC Base Number | 4014, 4014 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4014 |
Device Marking | 4014 |
Frequency | 17MHz |
Input Current Max | 1µA |
Logic IC Function | 8-Stage Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube | Avnet America
- Texas Instruments CD4014BE 8-bit Shift Register | Rapid Electronics
- IC: digital; static shift register; CMOS; THT; DIP16 | Transfer Multisort Elektronik
- CMOS 8-Stage Static Shift Register | Texas Instruments
- 8 Bit Shift Register [Texas Instruments] CD4014BE 8 Bit Shift Register | Distrelec
Viewing Distributors for CD4014BE .
Loading...
Loading Results for CD4014BE .