Logic Family / Base Number | CD40102 |
---|---|
Counter Type | BCD Down |
Clock Frequency | 4.8MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40102, 40102 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 8 |
Logic IC Function | Presettable 2-Decade BCD Synchronous Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
DIP 16P TUBE | Component Electronics |
Logic, Sync Down Counter 8Stg, 16Dip | Newark Electronics |
LOGIC, SYNC DOWN COUNTER 8STG, 16DIP | element14 |
Counter Single 8-Bit Sync/Async Decade Down 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD40102BE?
Additional datasheets, footprints and schematics for CD40102BE are listed on our Part Details page. You can also find images and similar parts to CD40102BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40102BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40102BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40102BE fall under?
The CD40102BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40102BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40102BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40102BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40102BE have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD40102BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40102BE often in real-time on the comparison pages.
What if I can't find stock of CD40102BE?
You can fill out our help required form which you can use to request a quote for CD40102BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.