Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.84
|
103
in stock
|
Buy Now | |
element14
from US$45.45
|
106
in stock
|
Buy Now | |
RS Americas
from US$33.55
|
40
in stock
|
Buy Now | |
Rutronik
from US$20.85
|
-
|
Buy Now | |
Newark Electronics
from US$65.57
|
-
|
Buy Now | |
Avnet America
from US$43.95
|
-
|
Buy Now | |
Distrelec
from US$42.09
|
-
|
Buy Now | |
Sager
from US$45.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 4A |
Filter Terminals | Quick Connect |
Inductance Min | 1.5mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
INLET FILTER, IEC, C14, CD, 4A | element14 |
Power Entry Modules, AC, CD PWR ENTRY MODULE | Schurter CD34.1101.151 | RS Americas |
CD34.1101.151 POWER ENTRY MODUL | Rutronik |
Power Entry Module W/ Filter, Plug, 4A | Newark Electronics |
CD POWER ENTRY MODULE W. FILTER 4A | Avnet America |
Schurter Power inlet with filter, 4A, 250VAC | Distrelec |
AC Power Entry Modules CD PWR ENTRY MODULE | Sager |
Where can I find additional details, specifications and documents for a CD34.1101.151?
Additional datasheets, footprints and schematics for CD34.1101.151 are listed on our Part Details page. You can also find images and similar parts to CD34.1101.151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD34.1101.151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD34.1101.151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD34.1101.151 fall under?
The CD34.1101.151 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to CD34.1101.151 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD34.1101.151 you can contact the distributor directly for product support, shipping queries etc.
Is the CD34.1101.151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD34.1101.151 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Rutronik and Newark Electronics have stock available or on a lead time for CD34.1101.151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD34.1101.151 often in real-time on the comparison pages.
What if I can't find stock of CD34.1101.151?
You can fill out our help required form which you can use to request a quote for CD34.1101.151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.