Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$131.38
|
7
in stock
|
Buy Now | |
RS Americas
from US$126.33
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$168.44
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$122.00
|
7
in stock
|
Buy Now | |
TTI Europe
from US$94.51
|
-
|
Buy Now | |
Sager
from US$102.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR Relay, Dual, Panel Mount, IP00, 280VAC/50A, 4-32VDC In, Zero Cross | Sensata - Crydom CD2450W3UH | RS Americas |
Ssr Relay, Dual, Panel Mount, Ip00, 280Vac/50A, 4 |Sensata/crydom CD2450W3UH | Newark Electronics |
SSR Relay Dual Panel Mount IP00 280VAC/50A 4 | Rapid Electronics |
SSR DUAL PM IP00 280VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 50A 4pin Screw Term | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CD2450W3UH?
Additional datasheets, footprints and schematics for CD2450W3UH are listed on our Part Details page. You can also find images and similar parts to CD2450W3UH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD2450W3UH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD2450W3UH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD2450W3UH fall under?
The CD2450W3UH is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CD2450W3UH when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD2450W3UH you can contact the distributor directly for product support, shipping queries etc.
Is the CD2450W3UH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD2450W3UH have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for CD2450W3UH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD2450W3UH often in real-time on the comparison pages.
What if I can't find stock of CD2450W3UH?
You can fill out our help required form which you can use to request a quote for CD2450W3UH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.