CD2450W2UH Switches & Relays by Crydom

SSR Relay Dual Panel Mount IP00 280VAC50A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$102.43

Distributor Stock
Logo for Newark
Newark
from US$159.08
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$126.33
24
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$110.06
-
Buy Now
Logo for Sager
Sager
from US$102.43
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay, Dual, Panel Mount, IP00, 280VAC/50A, 4-32VDC In, Zero Cross | Sensata - Crydom CD2450W2UH | RS Americas
Ssr Relay, Dual, Panel Mount, Ip00, 280Vac/50A, 4 |Sensata/crydom CD2450W2UH | Newark Electronics
SSR DUAL PM IP00 280VAC/50A | TTI Europe
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 50A Key Lock Conn | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD2450W2UH?

Additional datasheets, footprints and schematics for CD2450W2UH are listed on our Part Details page. You can also find images and similar parts to CD2450W2UH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD2450W2UH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD2450W2UH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD2450W2UH fall under?

The CD2450W2UH is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to CD2450W2UH when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD2450W2UH you can contact the distributor directly for product support, shipping queries etc.

Is the CD2450W2UH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD2450W2UH have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for CD2450W2UH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD2450W2UH often in real-time on the comparison pages.

What if I can't find stock of CD2450W2UH?

You can fill out our help required form which you can use to request a quote for CD2450W2UH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay