CD2425W1U Kits & Assortments - Miscellaneous by Crydom

Dual IP00 280VAC/25A 4-32VDC ZC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$89.93

Distributor Stock
Logo for Newark
Newark
from US$89.93
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Dual Ip00 280Vac/25A 4-32Vdc Zc |Sensata/crydom CD2425W1U | Newark Electronics
SSR Relay | Relay Specialties
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 2 5A 4pin standard | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD2425W1U?

Additional datasheets, footprints and schematics for CD2425W1U are listed on our Part Details page. You can also find images and similar parts to CD2425W1U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD2425W1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD2425W1U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD2425W1U fall under?

The CD2425W1U is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CD2425W1U when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD2425W1U you can contact the distributor directly for product support, shipping queries etc.

Is the CD2425W1U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD2425W1U have stock available?

Authorised distributors including Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for CD2425W1U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD2425W1U often in real-time on the comparison pages.

What if I can't find stock of CD2425W1U?

You can fill out our help required form which you can use to request a quote for CD2425W1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay