Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.24
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
1,701
in stock
|
Buy Now | |
Distrelec
from US$8.36
|
1,701
in stock
|
Buy Now | |
Sager
from US$7.46
|
1,182
in stock
|
Buy Now | |
element14
from US$7.25
|
367
in stock
|
Buy Now | |
Future Electronics
from US$7.84
|
-
|
Buy Now | |
TTI Europe
from US$6.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 20V |
Output Code | Hexadecimal |
Switching Current | - |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
Coded Rotary Switches Hex Flush Act |C&k Components CD16RM0SB | Newark Electronics |
C&K Coded Rotary Switch HEX FLUSH ACT | Distrelec |
Coded Rotary Switches HEX FLUSH ACT | Sager |
CD Series 16 Position Flush Recessed Actuator Gull Wing SMT Rotary DIP Switch | Future Electronics |
DIP ROT SW SP16T 0.4VA 20V | TTI Europe |
SWITCH CD16 ROTARY DIP | Boersig |
Where can I find additional details, specifications and documents for a CD16RM0SB?
Additional datasheets, footprints and schematics for CD16RM0SB are listed on our Part Details page. You can also find images and similar parts to CD16RM0SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD16RM0SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD16RM0SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD16RM0SB fall under?
The CD16RM0SB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CD16RM0SB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD16RM0SB you can contact the distributor directly for product support, shipping queries etc.
Is the CD16RM0SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD16RM0SB have stock available?
Authorised distributors including Newark Electronics, Distrelec, Sager, element14 and Farnell have stock available or on a lead time for CD16RM0SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD16RM0SB often in real-time on the comparison pages.
What if I can't find stock of CD16RM0SB?
You can fill out our help required form which you can use to request a quote for CD16RM0SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.