Status: | Unknown |
---|---|
Series: | CD0603-B0xR Series |
RoHS: | Unknown |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
58,600
in stock
|
Buy Now | |
Farnell
from US$0.06
|
33,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
27,906
in stock
|
Buy Now | |
element14
from US$0.06
|
27,906
in stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
8,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
33,000
in stock
|
Buy Now | |
Rotima
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Product Range | CD0603-B0xR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Schottky Barrier Diode 40V 0.3A 0603 | RS |
DIODE, SCHOTTKY, SINGLE, 40V, 0603 | Farnell |
Diode, Schottky, Single, 40V, 0603 | Newark Electronics |
0.3 A 40V SKY 0603 | TTI Europe |
Bourns Schottky Diode, 300mA, 40V, 0603 | Distrelec |
Diode Schottky 40V 0.3A 2-Pin Case 0603 T/R | Avnet Abacus |
A 40V, 0.3A, 0603 packaged Schottky Barrier Diode | Bourns CD0603-B0340R | RS Americas |
Where can I find additional details, specifications and documents for a CD0603-B0340R?
Additional datasheets, footprints and schematics for CD0603-B0340R are listed on our Part Details page. You can also find images and similar parts to CD0603-B0340R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD0603-B0340R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD0603-B0340R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD0603-B0340R fall under?
The CD0603-B0340R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD0603-B0340R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD0603-B0340R you can contact the distributor directly for product support, shipping queries etc.
Is the CD0603-B0340R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD0603-B0340R have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for CD0603-B0340R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD0603-B0340R often in real-time on the comparison pages.
What if I can't find stock of CD0603-B0340R?
You can fill out our help required form which you can use to request a quote for CD0603-B0340R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.