Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Actuator Diameter | 60mm |
Colour | Black |
Material | Metal |
SWITCH, E-STOP, TWIST, 60MM, METAL, BLK | element14 |
Where can I find additional details, specifications and documents for a CCTTM60LB?
Additional datasheets, footprints and schematics for CCTTM60LB are listed on our Part Details page. You can also find images and similar parts to CCTTM60LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCTTM60LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCTTM60LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCTTM60LB fall under?
The CCTTM60LB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CCTTM60LB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCTTM60LB you can contact the distributor directly for product support, shipping queries etc.
Is the CCTTM60LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCTTM60LB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CCTTM60LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCTTM60LB often in real-time on the comparison pages.
What if I can't find stock of CCTTM60LB?
You can fill out our help required form which you can use to request a quote for CCTTM60LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.