Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.57
|
No stock
|
Buy Now |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Actuator Diameter | 40mm |
Colour | Black |
Material | Metal |
SWITCH, E-STOP, TWIST, 40MM, METAL, BLK | Farnell |
Where can I find additional details, specifications and documents for a CCTTM40LB?
Additional datasheets, footprints and schematics for CCTTM40LB are listed on our Part Details page. You can also find images and similar parts to CCTTM40LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCTTM40LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCTTM40LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCTTM40LB fall under?
The CCTTM40LB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CCTTM40LB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCTTM40LB you can contact the distributor directly for product support, shipping queries etc.
Is the CCTTM40LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCTTM40LB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CCTTM40LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCTTM40LB often in real-time on the comparison pages.
What if I can't find stock of CCTTM40LB?
You can fill out our help required form which you can use to request a quote for CCTTM40LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.