Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Key |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Actuator Diameter | 40mm |
Colour | Black |
Material | Plastic |
SWITCH, E-STOP, KEY, 40MM, PLASTIC, BLK | element14 |
Where can I find additional details, specifications and documents for a CCTPM41LR?
Additional datasheets, footprints and schematics for CCTPM41LR are listed on our Part Details page. You can also find images and similar parts to CCTPM41LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCTPM41LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCTPM41LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCTPM41LR fall under?
The CCTPM41LR is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CCTPM41LR when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCTPM41LR you can contact the distributor directly for product support, shipping queries etc.
Is the CCTPM41LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCTPM41LR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CCTPM41LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCTPM41LR often in real-time on the comparison pages.
What if I can't find stock of CCTPM41LR?
You can fill out our help required form which you can use to request a quote for CCTPM41LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.