Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | C2 Series Rack Cabinets |
---|---|
Carrying Capacity | 228kg |
Wheel Diameter | 3.5" |
Product Range | - |
Casters, 228Kg, 3.5", Ball Bearing | Newark Electronics |
CASTERS, 228KG, 3.5", BALL BEARING | element14 |
LOCKING CASTERS | Hammond Manufacturing CCSTL | RS Americas |
Where can I find additional details, specifications and documents for a CCSTL?
Additional datasheets, footprints and schematics for CCSTL are listed on our Part Details page. You can also find images and similar parts to CCSTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCSTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCSTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCSTL fall under?
The CCSTL is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to CCSTL when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCSTL you can contact the distributor directly for product support, shipping queries etc.
Is the CCSTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCSTL have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CCSTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCSTL often in real-time on the comparison pages.
What if I can't find stock of CCSTL?
You can fill out our help required form which you can use to request a quote for CCSTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.