Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 11.1mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | - |
External Width | 9.4mm |
Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | P- Clip |
Cable Diameter Max | 11.1mm |
Colour | Natural |
Fixing Hole Diameter | 4.2mm |
For Use With | Cable Bundles |
Material | Nylon |
Mounting Hole Dia | 4.2mm |
P CLIP, FIXED DIAMETER, NATURAL | element14 |
Cable Strap | Carlton-Bates |
Cable Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a CCS44-S8-C?
Additional datasheets, footprints and schematics for CCS44-S8-C are listed on our Part Details page. You can also find images and similar parts to CCS44-S8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCS44-S8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCS44-S8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCS44-S8-C fall under?
The CCS44-S8-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to CCS44-S8-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCS44-S8-C you can contact the distributor directly for product support, shipping queries etc.
Is the CCS44-S8-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCS44-S8-C have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for CCS44-S8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCS44-S8-C often in real-time on the comparison pages.
What if I can't find stock of CCS44-S8-C?
You can fill out our help required form which you can use to request a quote for CCS44-S8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.