Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Flanged Base |
---|---|
Base Material | Aluminium |
Base Color | Grey |
For Use With | INLINE, CC2000, CC4000 and CONCEPT HMI Enclosures |
External Depth - Metric | 115mm |
External Width - Metric | 115mm |
RoHS Compliant | Yes |
Base Bracket/Wall Flange, Hmi Enclosure | Newark Electronics |
HMI Enclosure, Base Bracket/Wall Flange, Fits 45x60mm, Light Gray, Aluminum | nVent HOFFMAN CCS2WFBLG | RS Americas |
Wall/Base Mount Cast Aluminum, Light Gray Arm to Surface | Carlton-Bates |
Where can I find additional details, specifications and documents for a C-CS2WFBLG?
Additional datasheets, footprints and schematics for C-CS2WFBLG are listed on our Part Details page. You can also find images and similar parts to C-CS2WFBLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-CS2WFBLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-CS2WFBLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-CS2WFBLG fall under?
The C-CS2WFBLG is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to C-CS2WFBLG when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-CS2WFBLG you can contact the distributor directly for product support, shipping queries etc.
Is the C-CS2WFBLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-CS2WFBLG have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C-CS2WFBLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-CS2WFBLG often in real-time on the comparison pages.
What if I can't find stock of C-CS2WFBLG?
You can fill out our help required form which you can use to request a quote for C-CS2WFBLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.