Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Rotational Base |
---|---|
Base Material | Aluminium |
Base Color | Grey |
For Use With | COMPACT Series Pendant Arm |
External Depth - Metric | 115mm |
External Width - Metric | 115mm |
External Height - Metric | 135.9mm |
RoHS Compliant | Yes |
Enclosure Accessories, Rotational Base, Aluminum, Gray, 45 x 60 mm, W/Hardware | nVent HOFFMAN CCS2RBLG | RS Americas |
Enclosure Accessories | Newark Electronics |
Rotational Wall/Base Mount Cast Aluminum, Light Gray Arm to Surface | Carlton-Bates |
Where can I find additional details, specifications and documents for a C-CS2RBLG?
Additional datasheets, footprints and schematics for C-CS2RBLG are listed on our Part Details page. You can also find images and similar parts to C-CS2RBLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-CS2RBLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-CS2RBLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-CS2RBLG fall under?
The C-CS2RBLG is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to C-CS2RBLG when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-CS2RBLG you can contact the distributor directly for product support, shipping queries etc.
Is the C-CS2RBLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-CS2RBLG have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for C-CS2RBLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-CS2RBLG often in real-time on the comparison pages.
What if I can't find stock of C-CS2RBLG?
You can fill out our help required form which you can use to request a quote for C-CS2RBLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.