Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$146.50
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 4.8mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Width | 9.4mm |
RoHS Compliant | Yes |
FIXED DIA CLAMP, .19 # (4.8MM) BUNDLE | Heilind Electronics |
Cable Clamp (Gland) | Newark Electronics |
Cable Accessories Fixed Diameter Cable Clamp Nylon 6.6 Black Bulk | Avnet America |
Fixed Dia Clamp, .19" (4.8mm) Bundle, #8 | Panduit CCS19-S8-M0 | RS Americas |
Cable Strap | Carlton-Bates |
Cable Mounting & Accessories Fixed dia clamp .19 #8 screw, BLK | Sager |
CABLE CLAMP, 4.8MM, PA66, BLACK | Farnell |
Where can I find additional details, specifications and documents for a CCS19-S8-M0?
Additional datasheets, footprints and schematics for CCS19-S8-M0 are listed on our Part Details page. You can also find images and similar parts to CCS19-S8-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCS19-S8-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCS19-S8-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCS19-S8-M0 fall under?
The CCS19-S8-M0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to CCS19-S8-M0 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCS19-S8-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the CCS19-S8-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CCS19-S8-M0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CCS19-S8-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCS19-S8-M0 often in real-time on the comparison pages.
What if I can't find stock of CCS19-S8-M0?
You can fill out our help required form which you can use to request a quote for CCS19-S8-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.