Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
566
in stock
|
Buy Now | |
element14
from US$1.34
|
566
in stock
|
Buy Now | |
Farnell
from US$1.27
|
566
in stock
|
Buy Now | |
Heilind Electronics
from US$1.51
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.51
|
22
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
TE Store
from US$4.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
High surge ceramic resistor,100R 2W | RS |
Through Hole Ceramic Resistor, Ccr Series, 100 Ohm, 2 W, - 10%, 400 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity CCR2100RKB | Newark Electronics |
RES, 100R, 10%, 2W, AXIAL, CERAMIC | element14 |
CCR2100RKB | Heilind Electronics |
Resistor, Ceramic Composition, Res 100 Ohms, Pwr-Rtg 2 W, Tol 10%,Axial | TE Connectivity CCR2100RKB | RS Americas |
Special Order: CCR2 100R 10% Resistance Value: 100 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 100 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR2100RKB | Internal Number: 1623720-1 | 19 x 7 mm | TE Connectivity | TE Store |
Resistor, 100 Ohm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
Where can I find additional details, specifications and documents for a CCR2100RKB?
Additional datasheets, footprints and schematics for CCR2100RKB are listed on our Part Details page. You can also find images and similar parts to CCR2100RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR2100RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR2100RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR2100RKB fall under?
The CCR2100RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR2100RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR2100RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR2100RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR2100RKB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for CCR2100RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR2100RKB often in real-time on the comparison pages.
What if I can't find stock of CCR2100RKB?
You can fill out our help required form which you can use to request a quote for CCR2100RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.