Status: | Unknown |
---|---|
Series: | CCR06 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | CCR06 Series MIL-PRF-20 |
Capacitance Tolerance | ± 2% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic 0.0047uF 100V C0G 2% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America |
CAP, 4700PF, 100V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CCR06CG472GRV?
Additional datasheets, footprints and schematics for CCR06CG472GRV are listed on our Part Details page. You can also find images and similar parts to CCR06CG472GRV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR06CG472GRV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR06CG472GRV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR06CG472GRV fall under?
The CCR06CG472GRV is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR06CG472GRV when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR06CG472GRV you can contact the distributor directly for product support, shipping queries etc.
Is the CCR06CG472GRV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR06CG472GRV have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CCR06CG472GRV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR06CG472GRV often in real-time on the comparison pages.
What if I can't find stock of CCR06CG472GRV?
You can fill out our help required form which you can use to request a quote for CCR06CG472GRV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.