Status: | Unknown |
---|---|
Series: | CCR05 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 4.7pF |
---|---|
Voltage Rating | 200V |
Product Range | CCR05 Series MIL-PRF-20 |
Capacitance Tolerance | ± 0.1pF |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 4.7PF, 200V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CCR05CJ4R7BR?
Additional datasheets, footprints and schematics for CCR05CJ4R7BR are listed on our Part Details page. You can also find images and similar parts to CCR05CJ4R7BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR05CJ4R7BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CJ4R7BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR05CJ4R7BR fall under?
The CCR05CJ4R7BR is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR05CJ4R7BR when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CJ4R7BR you can contact the distributor directly for product support, shipping queries etc.
Is the CCR05CJ4R7BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR05CJ4R7BR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR05CJ4R7BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR05CJ4R7BR often in real-time on the comparison pages.
What if I can't find stock of CCR05CJ4R7BR?
You can fill out our help required form which you can use to request a quote for CCR05CJ4R7BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.