Status: | Unknown |
---|---|
Series: | CCR05 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 200V |
Product Range | CCR05 Series MIL-PRF-20 |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic 22pF 200VDC C0G 5% RDL 5.08mm 0.01%(FR) Bulk | Avnet America |
CAP, 22PF, 200V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CCR05CG220JR?
Additional datasheets, footprints and schematics for CCR05CG220JR are listed on our Part Details page. You can also find images and similar parts to CCR05CG220JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR05CG220JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CG220JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR05CG220JR fall under?
The CCR05CG220JR is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR05CG220JR when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CG220JR you can contact the distributor directly for product support, shipping queries etc.
Is the CCR05CG220JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR05CG220JR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR05CG220JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR05CG220JR often in real-time on the comparison pages.
What if I can't find stock of CCR05CG220JR?
You can fill out our help required form which you can use to request a quote for CCR05CG220JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.