CCR05CG102JRV KEMET Parts by KEMET

CAP 1000PF 100V MLCC RADIAL

Status: Unknown
Series: CCR05 Series MIL-PRF-20
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.76
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.51
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Product Range CCR05 Series MIL-PRF-20
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 1000PF, 100V, MLCC, RADIAL | Farnell
Cap Ceramic 0.001uF 100V C0G 5% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet Asia


CCR05CG102JRV. Capacitors by KYOCERA AVX

Status: Unknown
Series: CCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1000pF
Voltage Rating 100V
Product Range CCR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
RoHS Compliant No

Alternative Descriptions

Cap Ceramic 0.001uF 100V C0G 5% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America
Capacitance:1000Pf | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCR05CG102JRV?

Additional datasheets, footprints and schematics for CCR05CG102JRV are listed on our Part Details page. You can also find images and similar parts to CCR05CG102JRV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCR05CG102JRV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CG102JRV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCR05CG102JRV fall under?

The CCR05CG102JRV is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to CCR05CG102JRV when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CG102JRV you can contact the distributor directly for product support, shipping queries etc.

Is the CCR05CG102JRV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCR05CG102JRV have stock available?

Authorised distributors including Avnet America, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for CCR05CG102JRV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCR05CG102JRV often in real-time on the comparison pages.

What if I can't find stock of CCR05CG102JRV?

You can fill out our help required form which you can use to request a quote for CCR05CG102JRV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay