Status: | Unknown |
---|---|
Series: | CCM03 Series |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
173
in stock
|
Buy Now | |
TTI Europe
from US$2.40
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
2,498
in stock
|
Buy Now | |
element14
from US$2.23
|
2,498
in stock
|
Buy Now | |
Farnell
from US$2.17
|
2,498
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
14
in stock
|
Buy Now | |
Boersig
-
|
1,000
in stock
|
Buy Now | |
Sager
from US$3.48
|
-
|
Buy Now |
Product Range | CCM03 Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 10000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Row Pitch | 3.81mm |
Status: | Unknown |
---|---|
Series: | CCM03 MK II Series |
RoHS: | Compliant |
Memory / Card Type | SIM / SAM |
---|---|
Insert & Eject Mechanism | Hinged |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | CCM03 MK II Series |
RoHS Compliant | Yes |
SMART CARD CONNECTOR 6P 1.27MM | TTI Europe |
CONNECTOR, SMARTCARD, SWITCHED, 6WAY | element14 |
6 way GSM smart card connector w/switch | RS |
6 Position 29.65 x 17.2 x 2.55mm SMT (SIM/SAM) Hinged Cover Smart Card Connector | Future Electronics |
Keylock Switches CONNECTOR SMART CARD | Boersig |
Memory Card Connectors 6 PIN SMT HINGED SMART CARD | Sager |
Where can I find additional details, specifications and documents for a CCM03-3013LFT R102?
Additional datasheets, footprints and schematics for CCM03-3013LFT R102 are listed on our Part Details page. You can also find images and similar parts to CCM03-3013LFT R102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM03-3013LFT R102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM03-3013LFT R102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM03-3013LFT R102 fall under?
The CCM03-3013LFT R102 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to CCM03-3013LFT R102 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM03-3013LFT R102 you can contact the distributor directly for product support, shipping queries etc.
Is the CCM03-3013LFT R102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM03-3013LFT R102 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CCM03-3013LFT R102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM03-3013LFT R102 often in real-time on the comparison pages.
What if I can't find stock of CCM03-3013LFT R102?
You can fill out our help required form which you can use to request a quote for CCM03-3013LFT R102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.