Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
Insulation Resistance | 10Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 10000 |
Pitch Spacing | 2.54mm |
Terminal Plating | Tin |
Test Voltage | 1kV |
Where can I find additional details, specifications and documents for a CCM03-3003 LFT?
Additional datasheets, footprints and schematics for CCM03-3003 LFT are listed on our Part Details page. You can also find images and similar parts to CCM03-3003 LFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM03-3003 LFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM03-3003 LFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM03-3003 LFT fall under?
The CCM03-3003 LFT is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to CCM03-3003 LFT when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM03-3003 LFT you can contact the distributor directly for product support, shipping queries etc.
Is the CCM03-3003 LFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM03-3003 LFT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CCM03-3003 LFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM03-3003 LFT often in real-time on the comparison pages.
What if I can't find stock of CCM03-3003 LFT?
You can fill out our help required form which you can use to request a quote for CCM03-3003 LFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.