Status: | Unknown |
---|---|
Series: | CCM03 MK II Series |
RoHS: | Unknown |
Product Range | CCM03 MK II Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Card Edge / Backplane Connector Type | Card Edge |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
Gender | Receptacle |
Insulation Resistance | 10Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 10000 |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ccm03-3001 Lft R102 |C&k Components CCM03-3001 LFT R102 | Newark Electronics |
Memory Card Connectors 6 PIN SMT HINGED | Sager |
CCM03-3001LFT R102 | Boersig |
Where can I find additional details, specifications and documents for a CCM03-3001LFT R102?
Additional datasheets, footprints and schematics for CCM03-3001LFT R102 are listed on our Part Details page. You can also find images and similar parts to CCM03-3001LFT R102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM03-3001LFT R102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM03-3001LFT R102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM03-3001LFT R102 fall under?
The CCM03-3001LFT R102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CCM03-3001LFT R102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM03-3001LFT R102 you can contact the distributor directly for product support, shipping queries etc.
Is the CCM03-3001LFT R102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM03-3001LFT R102 have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Boersig have stock available or on a lead time for CCM03-3001LFT R102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM03-3001LFT R102 often in real-time on the comparison pages.
What if I can't find stock of CCM03-3001LFT R102?
You can fill out our help required form which you can use to request a quote for CCM03-3001LFT R102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.