Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Card Edge |
No. of Contacts | 8Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Contact Resistance | 100mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 500000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Where can I find additional details, specifications and documents for a CCM02-F503LFT T30?
Additional datasheets, footprints and schematics for CCM02-F503LFT T30 are listed on our Part Details page. You can also find images and similar parts to CCM02-F503LFT T30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM02-F503LFT T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM02-F503LFT T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM02-F503LFT T30 fall under?
The CCM02-F503LFT T30 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to CCM02-F503LFT T30 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM02-F503LFT T30 you can contact the distributor directly for product support, shipping queries etc.
Is the CCM02-F503LFT T30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM02-F503LFT T30 have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for CCM02-F503LFT T30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM02-F503LFT T30 often in real-time on the comparison pages.
What if I can't find stock of CCM02-F503LFT T30?
You can fill out our help required form which you can use to request a quote for CCM02-F503LFT T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.