Status: | Unknown |
---|---|
Series: | CCM01 Series |
RoHS: | Unknown |
Product Range | CCM01 Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Card Edge / Backplane Connector Type | Card Edge |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Smart Card/C&k Components |C&k Components CCM012013APLFTT30 | Newark Electronics |
CONNECTOR, SMARTCARD, SWITCHED, 8WAY | Farnell |
Where can I find additional details, specifications and documents for a CCM01-2013AP LFT T30?
Additional datasheets, footprints and schematics for CCM01-2013AP LFT T30 are listed on our Part Details page. You can also find images and similar parts to CCM01-2013AP LFT T30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM01-2013AP LFT T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM01-2013AP LFT T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM01-2013AP LFT T30 fall under?
The CCM01-2013AP LFT T30 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CCM01-2013AP LFT T30 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM01-2013AP LFT T30 you can contact the distributor directly for product support, shipping queries etc.
Is the CCM01-2013AP LFT T30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM01-2013AP LFT T30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CCM01-2013AP LFT T30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM01-2013AP LFT T30 often in real-time on the comparison pages.
What if I can't find stock of CCM01-2013AP LFT T30?
You can fill out our help required form which you can use to request a quote for CCM01-2013AP LFT T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.