CCK13S/90 Enclosures, Racks & Accessories by Vector Electronics & Technology

SUBRACK KIT 4.5INX6.5IN CARDS 3U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$150.08

Distributor Stock
Logo for Farnell
Farnell
from US$159.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$150.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$226.01
-
Buy Now
Logo for element14
element14
from US$171.64
-
Buy Now

Specifications

Rack U Height 3U
Rack HP Width -
External Depth - Metric 229mm
External Height - Metric 133mm
External Width - Metric 483mm
External Depth - Imperial 9"
External Height - Imperial 5.25"

Alternative Descriptions

Subrack Kit, 4.5Inx6.5In Cards, 3U | Newark Electronics
Enclosure, CardCage, Rackmnt, Aluminum, Natural,19x5.25x9 In, EIA, VectorPak Series | Vector Electronics & Technology CCK13S/90 | RS Americas
SUBRACK KIT, 4.5INX6.5IN CARDS, 3U | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCK13S/90?

Additional datasheets, footprints and schematics for CCK13S/90 are listed on our Part Details page. You can also find images and similar parts to CCK13S/90 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCK13S/90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCK13S/90 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCK13S/90 fall under?

The CCK13S/90 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.

Can I view similar or alternative parts?

You can view similar parts to CCK13S/90 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCK13S/90 you can contact the distributor directly for product support, shipping queries etc.

Is the CCK13S/90 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCK13S/90 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CCK13S/90.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCK13S/90 often in real-time on the comparison pages.

What if I can't find stock of CCK13S/90?

You can fill out our help required form which you can use to request a quote for CCK13S/90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay