Status: | Unknown |
---|---|
Series: | CCF60 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
18
in stock
|
Buy Now | |
element14
from US$0.76
|
6,028
in stock
|
Buy Now | |
Farnell
from US$0.76
|
6,028
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,256
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,021
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power ratings: 1/2 W, 3/4 W and 1 W at + 70 °C |
± 100 ppm/°C temperature coefficient |
Superior electrical performance |
Datasheet |
---|
CCF60 |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Fast Track |
Flyer |
Color Code Card |
Support Tools |
---|
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RES, 1K, 1%, 1W, AXIAL, METAL FILM | element14 |
Metal Film Resistor, 1Kohm, 1W, 1% | Newark Electronics |
CCF60 Series E36 Axial Metal Film Resistor 1kOhms +/-1% 1W +/-100ppm/K | Vishay Dale CCF601K00FKE36 | RS Americas |
Metal Film | RS |
Resistor, 1 kOhm, ± 1%, 1 W, Axial Leaded, Metal Film, Flame Proof | Avnet America |
Resistor, 1 kOhm, � 1%, 1 W, Axial Leaded, Metal Film, Flame Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CCF601K00FKE36?
Additional datasheets, footprints and schematics for CCF601K00FKE36 are listed on our Part Details page. You can also find images and similar parts to CCF601K00FKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF601K00FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF601K00FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF601K00FKE36 fall under?
The CCF601K00FKE36 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CCF601K00FKE36 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF601K00FKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF601K00FKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF601K00FKE36 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for CCF601K00FKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF601K00FKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF601K00FKE36?
You can fill out our help required form which you can use to request a quote for CCF601K00FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.