CCF50499RFKE36 Resistors by Vishay Intertechnology

RES 499R 1% 330MW AXIAL METAL FILM

Status: Unknown
Series: CCF50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now

Specifications

Resistance 499ohm
Product Range CCF50 Series
Power Rating 330mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

RES, 499R, 1%, 330MW, AXIAL, METAL FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCF50499RFKE36?

Additional datasheets, footprints and schematics for CCF50499RFKE36 are listed on our Part Details page. You can also find images and similar parts to CCF50499RFKE36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCF50499RFKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF50499RFKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCF50499RFKE36 fall under?

The CCF50499RFKE36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CCF50499RFKE36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCF50499RFKE36 you can contact the distributor directly for product support, shipping queries etc.

Is the CCF50499RFKE36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCF50499RFKE36 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CCF50499RFKE36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCF50499RFKE36 often in real-time on the comparison pages.

What if I can't find stock of CCF50499RFKE36?

You can fill out our help required form which you can use to request a quote for CCF50499RFKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay