Status: | Unknown |
---|---|
Series: | CCF50 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CCF50 Series |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
RES, 100K, 1%, 330MW, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a CCF50100KFKE36?
Additional datasheets, footprints and schematics for CCF50100KFKE36 are listed on our Part Details page. You can also find images and similar parts to CCF50100KFKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF50100KFKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF50100KFKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF50100KFKE36 fall under?
The CCF50100KFKE36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCF50100KFKE36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF50100KFKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF50100KFKE36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCF50100KFKE36 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CCF50100KFKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF50100KFKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF50100KFKE36?
You can fill out our help required form which you can use to request a quote for CCF50100KFKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.