Status: | Unknown |
---|---|
Series: | CCF07 |
RoHS: | Compliant |
Dual power rating: P70 = 0.25 W with 1.5 % stability P70 = 0.50 W with 2.0 % stability |
± 2 % and ± 5 % tolerance |
Temperature coefficient: ± 100 ppm/K and ± 200 ppm/K |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Metal Film Resistor, 10 Ohm, 500Mw, 2% | Newark Electronics |
Res Metal Film 10 Ohm 2% 1/4W 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
26R3979 | element14 |
METAL FILM RESISTOR, 10 OHM, 500mW, 2% | Farnell |
Where can I find additional details, specifications and documents for a CCF0710R0GKE36?
Additional datasheets, footprints and schematics for CCF0710R0GKE36 are listed on our Part Details page. You can also find images and similar parts to CCF0710R0GKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF0710R0GKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF0710R0GKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF0710R0GKE36 fall under?
The CCF0710R0GKE36 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CCF0710R0GKE36 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF0710R0GKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF0710R0GKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF0710R0GKE36 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CCF0710R0GKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF0710R0GKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF0710R0GKE36?
You can fill out our help required form which you can use to request a quote for CCF0710R0GKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.