Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | (1 Flap FL16/20) 7 values / 83 pc |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | (1 Flap FL16/20) 7 values / 83 pc |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Range of Cap Values | 0.1µF to 1µF |
Tolerance + | 10% |
Tolerance - | 10% |
Capacitor Kit, Mkp | Newark Electronics |
CAPACITOR KIT, MKP | element14 |
Where can I find additional details, specifications and documents for a CCC-62?
Additional datasheets, footprints and schematics for CCC-62 are listed on our Part Details page. You can also find images and similar parts to CCC-62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCC-62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCC-62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCC-62 fall under?
The CCC-62 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CCC-62 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCC-62 you can contact the distributor directly for product support, shipping queries etc.
Is the CCC-62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCC-62 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CCC-62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCC-62 often in real-time on the comparison pages.
What if I can't find stock of CCC-62?
You can fill out our help required form which you can use to request a quote for CCC-62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.