Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | 16 values / 440 pieces |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Range of Cap Values | 0.01µF to 3.3µF |
NOVA polyester capacitor kit,CCC-52 | RS |
Capacitor Kit, Mkp | Newark Electronics |
CAPACITOR KIT, MKP | element14 |
Where can I find additional details, specifications and documents for a CCC-52?
Additional datasheets, footprints and schematics for CCC-52 are listed on our Part Details page. You can also find images and similar parts to CCC-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCC-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCC-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCC-52 fall under?
The CCC-52 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CCC-52 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCC-52 you can contact the distributor directly for product support, shipping queries etc.
Is the CCC-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCC-52 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CCC-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCC-52 often in real-time on the comparison pages.
What if I can't find stock of CCC-52?
You can fill out our help required form which you can use to request a quote for CCC-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.