Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
Kit Contents Descriptive | 16 values / 243 pieces |
Range of Cap Values | 1µF to 4 700µF |
Al electrolytic capacitor kit, CCC-15 | RS |
Capacitor Kit, Alumnm, Electrolytics | Newark Electronics |
CAPACITOR KIT, ALUMNM, ELECTROLYTICS | element14 |
Nova Electrolytic Capacitors Kit, 1 ... 4700 uF, 16 ... 63 VDC, Aluminium | Distrelec |
Where can I find additional details, specifications and documents for a CCC-15?
Additional datasheets, footprints and schematics for CCC-15 are listed on our Part Details page. You can also find images and similar parts to CCC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCC-15 fall under?
The CCC-15 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CCC-15 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the CCC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCC-15 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for CCC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCC-15 often in real-time on the comparison pages.
What if I can't find stock of CCC-15?
You can fill out our help required form which you can use to request a quote for CCC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.