Status: | Unknown |
---|---|
Series: | COMBICON Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 3Ways |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Product Range | COMBICON Series |
SVHC | No SVHC (15-Jan-2019) |
PCB Connector | Amar Radio Corporation |
Terminal Block, Header, 3Ways, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a CCA 2 5/ 3-G-5 08 P26THR?
Additional datasheets, footprints and schematics for CCA 2 5/ 3-G-5 08 P26THR are listed on our Part Details page. You can also find images and similar parts to CCA 2 5/ 3-G-5 08 P26THR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCA 2 5/ 3-G-5 08 P26THR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCA 2 5/ 3-G-5 08 P26THR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCA 2 5/ 3-G-5 08 P26THR fall under?
The CCA 2 5/ 3-G-5 08 P26THR is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to CCA 2 5/ 3-G-5 08 P26THR when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCA 2 5/ 3-G-5 08 P26THR you can contact the distributor directly for product support, shipping queries etc.
Is the CCA 2 5/ 3-G-5 08 P26THR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCA 2 5/ 3-G-5 08 P26THR have stock available?
Authorised distributors including Amar Radio Corporation and Newark Electronics have stock available or on a lead time for CCA 2 5/ 3-G-5 08 P26THR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCA 2 5/ 3-G-5 08 P26THR often in real-time on the comparison pages.
What if I can't find stock of CCA 2 5/ 3-G-5 08 P26THR?
You can fill out our help required form which you can use to request a quote for CCA 2 5/ 3-G-5 08 P26THR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.