Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.52
|
No stock
|
Buy Now |
Body Length | 12.7mm |
---|---|
Compressed Length | 7.8mm |
Compression Load Max | 11N |
External Diameter | 4.78mm |
Wire Diameter | 0.5mm |
RoHS Compliant | Yes |
Spring, Compression, 11N, 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CC-61?
Additional datasheets, footprints and schematics for CC-61 are listed on our Part Details page. You can also find images and similar parts to CC-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-61 fall under?
The CC-61 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to CC-61 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-61 you can contact the distributor directly for product support, shipping queries etc.
Is the CC-61 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC-61 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-61 often in real-time on the comparison pages.
What if I can't find stock of CC-61?
You can fill out our help required form which you can use to request a quote for CC-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.