Status: | Unknown |
---|---|
Series: | CC5V-T1A Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 4.1mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 9pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CC5V-T1A Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Drive Level | 1µW |
Frequency | 32.768kHz |
Frequency Accuracy + @ | 20ppm |
Frequency Accuracy - @ | 20ppm |
Frequency Stability | ± 20ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Temperature Stability + @ | 20ppm |
Temperature Stability - @ | 20ppm |
Temperature Stabilty | ± 20ppm |
Crystal, 32.768Khz, 9Pf, 4.1 X 1.5Mm | Newark Electronics |
CRYSTAL, SMD CER 32.768KHZ 9.0 | element14 |
Where can I find additional details, specifications and documents for a CC5V-T1A 32.768KHZ +-20PPM 9PF?
Additional datasheets, footprints and schematics for CC5V-T1A 32.768KHZ +-20PPM 9PF are listed on our Part Details page. You can also find images and similar parts to CC5V-T1A 32.768KHZ +-20PPM 9PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC5V-T1A 32.768KHZ +-20PPM 9PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC5V-T1A 32.768KHZ +-20PPM 9PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC5V-T1A 32.768KHZ +-20PPM 9PF fall under?
The CC5V-T1A 32.768KHZ +-20PPM 9PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CC5V-T1A 32.768KHZ +-20PPM 9PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC5V-T1A 32.768KHZ +-20PPM 9PF you can contact the distributor directly for product support, shipping queries etc.
Is the CC5V-T1A 32.768KHZ +-20PPM 9PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC5V-T1A 32.768KHZ +-20PPM 9PF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC5V-T1A 32.768KHZ +-20PPM 9PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC5V-T1A 32.768KHZ +-20PPM 9PF often in real-time on the comparison pages.
What if I can't find stock of CC5V-T1A 32.768KHZ +-20PPM 9PF?
You can fill out our help required form which you can use to request a quote for CC5V-T1A 32.768KHZ +-20PPM 9PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.