CC4850W2U Kits & Assortments - Miscellaneous by Crydom

SSR Relay Dual Panel Mount IP20 660VAC50A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$127.07

Distributor Stock
Logo for Newark
Newark
from US$250.34
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$210.20
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$232.00
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$149.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$127.07
-
Buy Now
Logo for Sager
Sager
from US$127.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Dual, Panel Mount, Ip20, 660Vac/50A, 4 |Sensata/crydom CC4850W2U | Newark Electronics
SSR Relay Dual Panel Mount IP20 660VAC/50A 4 | Rapid Electronics
Dual IP20 660VAC/50A, 4-32VDC, ZC | Sensata - Crydom CC4850W2U | RS Americas
SSR DUAL PM IP20 660VAC/50A | TTI Europe
Solid State Relays - Industrial Mount Dual IP20 660VAC/50A 4-32VDC,ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC4850W2U?

Additional datasheets, footprints and schematics for CC4850W2U are listed on our Part Details page. You can also find images and similar parts to CC4850W2U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC4850W2U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC4850W2U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC4850W2U fall under?

The CC4850W2U is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CC4850W2U when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC4850W2U you can contact the distributor directly for product support, shipping queries etc.

Is the CC4850W2U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC4850W2U have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CC4850W2U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC4850W2U often in real-time on the comparison pages.

What if I can't find stock of CC4850W2U?

You can fill out our help required form which you can use to request a quote for CC4850W2U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay