CC4850E3V Kits & Assortments - Miscellaneous by Crydom

Dual IP20 660VAC/50A 15-32VDC ZC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$133.43

Distributor Stock
Logo for Newark
Newark
from US$133.43
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Dual Ip20 660Vac/50A 15-32Vdc Zc |Sensata/crydom CC4850E3V | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC4850E3V?

Additional datasheets, footprints and schematics for CC4850E3V are listed on our Part Details page. You can also find images and similar parts to CC4850E3V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC4850E3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC4850E3V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC4850E3V fall under?

The CC4850E3V is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CC4850E3V when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC4850E3V you can contact the distributor directly for product support, shipping queries etc.

Is the CC4850E3V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC4850E3V have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for CC4850E3V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC4850E3V often in real-time on the comparison pages.

What if I can't find stock of CC4850E3V?

You can fill out our help required form which you can use to request a quote for CC4850E3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay