CC4825W4U Kits & Assortments - Miscellaneous by Crydom

SSR Relay Dual Panel Mount IP20 660VAC25A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$116.55

Distributor Stock
Logo for Newark
Newark
from US$228.83
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$192.13
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$212.00
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$136.90
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$121.16
-
Buy Now
Logo for Sager
Sager
from US$116.55
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Dual, Panel Mount, Ip20, 660Vac/25A, 4 |Sensata/crydom CC4825W4U | Newark Electronics
SSR Relay Dual Panel Mount IP20 660VAC/25A 4 | Rapid Electronics
Dual IP20 660VAC/25A, 4-32VDC, ZC | Sensata - Crydom CC4825W4U | RS Americas
SSR DUAL PM IP20 660VAC/25A | TTI Europe
Solid State Relays - Industrial Mount 4-32VDC 48-600VAC 25A 4pin Spring Term | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC4825W4U?

Additional datasheets, footprints and schematics for CC4825W4U are listed on our Part Details page. You can also find images and similar parts to CC4825W4U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC4825W4U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC4825W4U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC4825W4U fall under?

The CC4825W4U is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CC4825W4U when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC4825W4U you can contact the distributor directly for product support, shipping queries etc.

Is the CC4825W4U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC4825W4U have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CC4825W4U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC4825W4U often in real-time on the comparison pages.

What if I can't find stock of CC4825W4U?

You can fill out our help required form which you can use to request a quote for CC4825W4U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay