Status: | Unknown |
---|---|
Series: | MSP430 Family CC430 Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family CC430 Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 4KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 30I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | CC430 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 430 |
Controller Family/Series | CC430 |
MPU Core Size | 16bit |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC DMA RTC |
Supply Voltage Range | 2V to 3.6V |
16-Bit ultra-low-power CC430 Sub 1 GHz wireless MCU with 12-Bit ADC, 32kB Flash and 4kB RAM | Texas Instruments |
Mcu, 16Bit, Msp430, 20Mhz, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC430F5137IRGZ .?
Additional datasheets, footprints and schematics for CC430F5137IRGZ . are listed on our Part Details page. You can also find images and similar parts to CC430F5137IRGZ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC430F5137IRGZ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC430F5137IRGZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC430F5137IRGZ . fall under?
The CC430F5137IRGZ . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC430F5137IRGZ . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC430F5137IRGZ . you can contact the distributor directly for product support, shipping queries etc.
Is the CC430F5137IRGZ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC430F5137IRGZ . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC430F5137IRGZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC430F5137IRGZ . often in real-time on the comparison pages.
What if I can't find stock of CC430F5137IRGZ .?
You can fill out our help required form which you can use to request a quote for CC430F5137IRGZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.